CableOrganizer.com, Inc. Silicone Rubber Extruded Fiberglass Sleeving SPSILC-0375

Description
Silicone Rubber Extruded Fiberglass Sleeving What's special about this extruded fiberglass sleeving? NEMA: TF-1, Type 5 Thermal: Thermal Class 200°C Rated Class H by IEEE standards Acceptable for continuous service from -70°C through 200°C. Operation at temperatures up to 315°C is tolerated for short durations Exceeds the requirements of UL Subject 224 for 200°C, 600-volt operation Exceeds the requirements of MIL-I-3190/6, MIL-P-18057 (grade A), and ASTM D372 High Voltage Silicone Rubber Extruded Fiberglass Sleeving has many uses and is recommended for the insulation of leads and connections in electrical and electronic components (transformers, coils, relays, solenoids etc.) where temperature extremes from -70°C through 200°C are encountered. It's made with a combination of silicone and rubber extruded onto a braided fiberglass sleeving.
Description
Silicone Rubber Extruded Fiberglass Sleeving What's special about this extruded fiberglass sleeving? NEMA: TF-1, Type 5 Thermal: Thermal Class 200°C Rated Class H by IEEE standards Acceptable for continuous service from -70°C through 200°C. Operation at temperatures up to 315°C is tolerated for short durations Exceeds the requirements of UL Subject 224 for 200°C, 600-volt operation Exceeds the requirements of MIL-I-3190/6, MIL-P-18057 (grade A), and ASTM D372 High Voltage Silicone Rubber Extruded Fiberglass Sleeving has many uses and is recommended for the insulation of leads and connections in electrical and electronic components (transformers, coils, relays, solenoids etc.) where temperature extremes from -70°C through 200°C are encountered. It's made with a combination of silicone and rubber extruded onto a braided fiberglass sleeving.

Suppliers

Company
Product
Description
Supplier Links
Fort Lauderdale, FL, USA
Silicone Rubber Extruded Fiberglass Sleeving
SPSILC-0375
Silicone Rubber Extruded Fiberglass Sleeving SPSILC-0375
Silicone Rubber Extruded Fiberglass Sleeving What's special about this extruded fiberglass sleeving? NEMA: TF-1, Type 5 Thermal: Thermal Class 200°C Rated Class H by IEEE standards Acceptable for continuous service from -70°C through 200°C. Operation at temperatures up to 315°C is tolerated for short durations Exceeds the requirements of UL Subject 224 for 200°C, 600-volt operation Exceeds the requirements of MIL-I-3190/6, MIL-P-18057 (grade A), and ASTM D372 High Voltage Silicone Rubber Extruded Fiberglass Sleeving has many uses and is recommended for the insulation of leads and connections in electrical and electronic components (transformers, coils, relays, solenoids etc.) where temperature extremes from -70°C through 200°C are encountered. It's made with a combination of silicone and rubber extruded onto a braided fiberglass sleeving.

Silicone Rubber Extruded Fiberglass Sleeving

What's special about this extruded fiberglass sleeving?

  • NEMA: TF-1, Type 5 Thermal: Thermal Class 200°C
  • Rated Class H by IEEE standards
  • Acceptable for continuous service from -70°C through 200°C. Operation at temperatures up to 315°C is tolerated for short durations
  • Exceeds the requirements of UL Subject 224 for 200°C, 600-volt operation
  • Exceeds the requirements of MIL-I-3190/6, MIL-P-18057 (grade A), and ASTM D372

High Voltage Silicone Rubber Extruded Fiberglass Sleeving has many uses and is recommended for the insulation of leads and connections in electrical and electronic components (transformers, coils, relays, solenoids etc.) where temperature extremes from -70°C through 200°C are encountered. It's made with a combination of silicone and rubber extruded onto a braided fiberglass sleeving.

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Protective Sleeving
Product Number SPSILC-0375
Product Name Silicone Rubber Extruded Fiberglass Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1 1/2-06-SS150FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flat Tinned Copper Braid Sleeving - 1115/1116 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 1.5 inch (1.17 to 38.1 mm)
View Details
Heat Shrink Tubing 1/2
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details