CableOrganizer.com, Inc. Expandable Silicone Rubber Extruded Fiberglass Sleeving SPSILEX-013G

Description
What's special about this rubber fiberglass sleeving? NEMA: TF-1, Type 5 UL FILE: E123956 (Grade A) CSA- LR94072 Environmental: Resistance to Ozone, Corona, Radiation, Sunlight, Fungus Colors: Available in white and black Expandable Silicone Rubber Fiberglass Sleeving is appropriate for sleeving applications that require a snug fit over irregular shapes. The two-component silicone application process allows the sleeving to be expanded to over twice its relaxed diameter, while retaining physical and electrical properties over a wide range of temperature (-55°C to 200°C).
Description
What's special about this rubber fiberglass sleeving? NEMA: TF-1, Type 5 UL FILE: E123956 (Grade A) CSA- LR94072 Environmental: Resistance to Ozone, Corona, Radiation, Sunlight, Fungus Colors: Available in white and black Expandable Silicone Rubber Fiberglass Sleeving is appropriate for sleeving applications that require a snug fit over irregular shapes. The two-component silicone application process allows the sleeving to be expanded to over twice its relaxed diameter, while retaining physical and electrical properties over a wide range of temperature (-55°C to 200°C).

Suppliers

Company
Product
Description
Supplier Links
Expandable Silicone Rubber Extruded Fiberglass Sleeving - SPSILEX-013G - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Expandable Silicone Rubber Extruded Fiberglass Sleeving
SPSILEX-013G
Expandable Silicone Rubber Extruded Fiberglass Sleeving SPSILEX-013G
What's special about this rubber fiberglass sleeving? NEMA: TF-1, Type 5 UL FILE: E123956 (Grade A) CSA- LR94072 Environmental: Resistance to Ozone, Corona, Radiation, Sunlight, Fungus Colors: Available in white and black Expandable Silicone Rubber Fiberglass Sleeving is appropriate for sleeving applications that require a snug fit over irregular shapes. The two-component silicone application process allows the sleeving to be expanded to over twice its relaxed diameter, while retaining physical and electrical properties over a wide range of temperature (-55°C to 200°C).

What's special about this rubber fiberglass sleeving?

  • NEMA: TF-1, Type 5
  • UL FILE: E123956 (Grade A)
  • CSA- LR94072
  • Environmental: Resistance to Ozone, Corona, Radiation, Sunlight, Fungus
  • Colors: Available in white and black

Expandable Silicone Rubber Fiberglass Sleeving is appropriate for sleeving applications that require a snug fit over irregular shapes. The two-component silicone application process allows the sleeving to be expanded to over twice its relaxed diameter, while retaining physical and electrical properties over a wide range of temperature (-55°C to 200°C).

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Protective Sleeving
Product Number SPSILEX-013G
Product Name Expandable Silicone Rubber Extruded Fiberglass Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Cable Sleeves - 1797016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 0.3150 to 0.6693 inch (8 to 17 mm)
Length 591 inch (15000 mm)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1642-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Cut Tube Wrap - CTW-3000-060-11.000 - Caplugs
Specs
Material Rubber - Synthetic
View Details