CableOrganizer.com, Inc. Thermo-Sleeve TT-14025

Description
What's special about this Thermo-Sleeve? Reflect over 90% radiant heat Can withstand temperatures up to 2000° F Mylar foil and fiberglass fabric construction
Description
What's special about this Thermo-Sleeve? Reflect over 90% radiant heat Can withstand temperatures up to 2000° F Mylar foil and fiberglass fabric construction

Suppliers

Company
Product
Description
Supplier Links
Thermo-Sleeve - TT-14025 - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Thermo-Sleeve
TT-14025
Thermo-Sleeve TT-14025
What's special about this Thermo-Sleeve? Reflect over 90% radiant heat Can withstand temperatures up to 2000° F Mylar foil and fiberglass fabric construction

What's special about this Thermo-Sleeve?

  • Reflect over 90% radiant heat
  • Can withstand temperatures up to 2000° F
  • Mylar foil and fiberglass fabric construction
Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Protective Sleeving
Product Number TT-14025
Product Name Thermo-Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

Flat Tinned Copper Braid Sleeving - 1115/1116 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 1.5 inch (1.17 to 38.1 mm)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/16-06-SS500FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Heat Shrink Tubing - 0065672002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details