CableOrganizer.com, Inc. Dura-Flex Professional TX-BSDPN263-BK

Description
What's special about this professional grade braided sleeving? Professional grade construction can withstand 200,000 abrasion cycles without wearing through the material in any one location Made from strong braided Nylon fibers with an 0.08" wall thickness to provide heavy duty protection for cables and hoses that are constantly exposed to harsh and abrasive environments ISO Certified to satisfy demanding specifications or applications that call for extreme abrasion resistance Click here for more featuresDura-Flex Professional (DP) grade braided sleeving is perfect for any industrial, commercial or construction application requiring heavy duty abrasion protection or ISO certified hose protection. Constructed from tightly woven Nylon fibers, this braided sleeving protects hoses and cables from outside dangers such as abrasion, salt, UV, chemical, rotting and vermin damage. More
Description
What's special about this professional grade braided sleeving? Professional grade construction can withstand 200,000 abrasion cycles without wearing through the material in any one location Made from strong braided Nylon fibers with an 0.08" wall thickness to provide heavy duty protection for cables and hoses that are constantly exposed to harsh and abrasive environments ISO Certified to satisfy demanding specifications or applications that call for extreme abrasion resistance Click here for more featuresDura-Flex Professional (DP) grade braided sleeving is perfect for any industrial, commercial or construction application requiring heavy duty abrasion protection or ISO certified hose protection. Constructed from tightly woven Nylon fibers, this braided sleeving protects hoses and cables from outside dangers such as abrasion, salt, UV, chemical, rotting and vermin damage. More

Suppliers

Company
Product
Description
Supplier Links
Dura-Flex Professional - TX-BSDPN263-BK - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Dura-Flex Professional
TX-BSDPN263-BK
Dura-Flex Professional TX-BSDPN263-BK
What's special about this professional grade braided sleeving? Professional grade construction can withstand 200,000 abrasion cycles without wearing through the material in any one location Made from strong braided Nylon fibers with an 0.08" wall thickness to provide heavy duty protection for cables and hoses that are constantly exposed to harsh and abrasive environments ISO Certified to satisfy demanding specifications or applications that call for extreme abrasion resistance Click here for more featuresDura-Flex Professional (DP) grade braided sleeving is perfect for any industrial, commercial or construction application requiring heavy duty abrasion protection or ISO certified hose protection. Constructed from tightly woven Nylon fibers, this braided sleeving protects hoses and cables from outside dangers such as abrasion, salt, UV, chemical, rotting and vermin damage. More

What's special about this professional grade braided sleeving?

  • Professional grade construction can withstand 200,000 abrasion cycles without wearing through the material in any one location
  • Made from strong braided Nylon fibers with an 0.08" wall thickness to provide heavy duty protection for cables and hoses that are constantly exposed to harsh and abrasive environments
  • ISO Certified to satisfy demanding specifications or applications that call for extreme abrasion resistance
  • Click here for more featuresDura-Flex Professional (DP) grade braided sleeving is perfect for any industrial, commercial or construction application requiring heavy duty abrasion protection or ISO certified hose protection. Constructed from tightly woven Nylon fibers, this braided sleeving protects hoses and cables from outside dangers such as abrasion, salt, UV, chemical, rotting and vermin damage. More
Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Protective Sleeving
Product Number TX-BSDPN263-BK
Product Name Dura-Flex Professional
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.3937 inch (10 mm)
View Details
Cable Sleeves - 1789507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material PTFE - Teflon®
Diameter 0.0280 to 0.1201 inch (0.7100 to 3.05 mm)
View Details