CableOrganizer.com, Inc. UV Reactive Braided Sleeving TX-MS150UV

Description
What's special about this glowing sleeving? Available in a wide range of extremely bright UV reactive colors, this sleeving is great for color-coding cables in dark areas or creating eye-catching cable management presentations anywhere PET construction makes this sleeving highly resistant to abrasion and the damaging effects of corrosive elements Expands to 150% of its original size, enabling use with cables that have large connectors and allowing the user to achieve the tightest possible fit on cable bundles Continuous operating temperature of 257°F (125°C) and melt point of 482°F (250°C) make it suitable for use in almost any environment Flexo Braided Sleeving is a unique way to add some intensity to your cable management project. Available in many striking colors and constructed from 10 mil PET monofilament, this is the sleeving of choice when you're looking for a way to create a long-lasting, stunning cable organizing project. Also, Flexo's wide range of sizes and very large expansion rate ensures that no job will be left in the dark.
Description
What's special about this glowing sleeving? Available in a wide range of extremely bright UV reactive colors, this sleeving is great for color-coding cables in dark areas or creating eye-catching cable management presentations anywhere PET construction makes this sleeving highly resistant to abrasion and the damaging effects of corrosive elements Expands to 150% of its original size, enabling use with cables that have large connectors and allowing the user to achieve the tightest possible fit on cable bundles Continuous operating temperature of 257°F (125°C) and melt point of 482°F (250°C) make it suitable for use in almost any environment Flexo Braided Sleeving is a unique way to add some intensity to your cable management project. Available in many striking colors and constructed from 10 mil PET monofilament, this is the sleeving of choice when you're looking for a way to create a long-lasting, stunning cable organizing project. Also, Flexo's wide range of sizes and very large expansion rate ensures that no job will be left in the dark.

Suppliers

Company
Product
Description
Supplier Links
UV Reactive Braided Sleeving - TX-MS150UV - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
UV Reactive Braided Sleeving
TX-MS150UV
UV Reactive Braided Sleeving TX-MS150UV
What's special about this glowing sleeving? Available in a wide range of extremely bright UV reactive colors, this sleeving is great for color-coding cables in dark areas or creating eye-catching cable management presentations anywhere PET construction makes this sleeving highly resistant to abrasion and the damaging effects of corrosive elements Expands to 150% of its original size, enabling use with cables that have large connectors and allowing the user to achieve the tightest possible fit on cable bundles Continuous operating temperature of 257°F (125°C) and melt point of 482°F (250°C) make it suitable for use in almost any environment Flexo Braided Sleeving is a unique way to add some intensity to your cable management project. Available in many striking colors and constructed from 10 mil PET monofilament, this is the sleeving of choice when you're looking for a way to create a long-lasting, stunning cable organizing project. Also, Flexo's wide range of sizes and very large expansion rate ensures that no job will be left in the dark.

What's special about this glowing sleeving?

  • Available in a wide range of extremely bright UV reactive colors, this sleeving is great for color-coding cables in dark areas or creating eye-catching cable management presentations anywhere
  • PET construction makes this sleeving highly resistant to abrasion and the damaging effects of corrosive elements
  • Expands to 150% of its original size, enabling use with cables that have large connectors and allowing the user to achieve the tightest possible fit on cable bundles
  • Continuous operating temperature of 257°F (125°C) and melt point of 482°F (250°C) make it suitable for use in almost any environment
  • Flexo Braided Sleeving is a unique way to add some intensity to your cable management project. Available in many striking colors and constructed from 10 mil PET monofilament, this is the sleeving of choice when you're looking for a way to create a long-lasting, stunning cable organizing project. Also, Flexo's wide range of sizes and very large expansion rate ensures that no job will be left in the dark.
Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Protective Sleeving
Product Number TX-MS150UV
Product Name UV Reactive Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Tubing 1/16 In. Shrink(2:1) 4 FT.L; Thin Wall ; Int. Dia. 1.6 mm - 70133157 - Allied Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Length 48 inch (1219 mm)
View Details
Spiral Wrap Tubings for Harnessing, Nylon (Natural) - NSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Nylon
Operating Temperature -85 to 149 C (-121 to 300 F)
View Details
Heat Shrink Tubing 3/32
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details