CableOrganizer.com, Inc. Expandable Silicone Rubber Extruded Fiberglass Sleeving SPSILEX-0625

Description
What's special about this rubber fiberglass sleeving? NEMA: TF-1, Type 5 UL FILE: E123956 (Grade A) CSA- LR94072 Environmental: Resistance to Ozone, Corona, Radiation, Sunlight, Fungus Colors: Available in white and black Expandable Silicone Rubber Fiberglass Sleeving is appropriate for sleeving applications that require a snug fit over irregular shapes. The two-component silicone application process allows the sleeving to be expanded to over twice its relaxed diameter, while retaining physical and electrical properties over a wide range of temperature (-55°C to 200°C).
Description
What's special about this rubber fiberglass sleeving? NEMA: TF-1, Type 5 UL FILE: E123956 (Grade A) CSA- LR94072 Environmental: Resistance to Ozone, Corona, Radiation, Sunlight, Fungus Colors: Available in white and black Expandable Silicone Rubber Fiberglass Sleeving is appropriate for sleeving applications that require a snug fit over irregular shapes. The two-component silicone application process allows the sleeving to be expanded to over twice its relaxed diameter, while retaining physical and electrical properties over a wide range of temperature (-55°C to 200°C).

Suppliers

Company
Product
Description
Supplier Links
Expandable Silicone Rubber Extruded Fiberglass Sleeving - SPSILEX-0625 - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Expandable Silicone Rubber Extruded Fiberglass Sleeving
SPSILEX-0625
Expandable Silicone Rubber Extruded Fiberglass Sleeving SPSILEX-0625
What's special about this rubber fiberglass sleeving? NEMA: TF-1, Type 5 UL FILE: E123956 (Grade A) CSA- LR94072 Environmental: Resistance to Ozone, Corona, Radiation, Sunlight, Fungus Colors: Available in white and black Expandable Silicone Rubber Fiberglass Sleeving is appropriate for sleeving applications that require a snug fit over irregular shapes. The two-component silicone application process allows the sleeving to be expanded to over twice its relaxed diameter, while retaining physical and electrical properties over a wide range of temperature (-55°C to 200°C).

What's special about this rubber fiberglass sleeving?

  • NEMA: TF-1, Type 5
  • UL FILE: E123956 (Grade A)
  • CSA- LR94072
  • Environmental: Resistance to Ozone, Corona, Radiation, Sunlight, Fungus
  • Colors: Available in white and black

Expandable Silicone Rubber Fiberglass Sleeving is appropriate for sleeving applications that require a snug fit over irregular shapes. The two-component silicone application process allows the sleeving to be expanded to over twice its relaxed diameter, while retaining physical and electrical properties over a wide range of temperature (-55°C to 200°C).

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Protective Sleeving
Product Number SPSILEX-0625
Product Name Expandable Silicone Rubber Extruded Fiberglass Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0591 inch (1.5 mm)
View Details
Cable Spiral Wrapping - 2044429 - RS Components, Ltd.
Specs
Sleeving Spiral Wrap
Material Polyethylene
Diameter 0.4724 to 1.26 inch (12 to 32 mm)
View Details