CableOrganizer.com, Inc. Flame Retardant Silicone Rubber Extruded Fiberglass Sleeving SPSILFRA-0375

Description
Flame Retardant Silicone Rubber Extruded Fiberglass Sleeving What's special about this fiberglass sleeving? NEMA: TF-1, Type 5 UL FILE: E123956 & E86619 (Grade A) Rated Class 200°C Available in three colors: white, black, and iron oxide red
Description
Flame Retardant Silicone Rubber Extruded Fiberglass Sleeving What's special about this fiberglass sleeving? NEMA: TF-1, Type 5 UL FILE: E123956 & E86619 (Grade A) Rated Class 200°C Available in three colors: white, black, and iron oxide red

Suppliers

Company
Product
Description
Supplier Links
Fort Lauderdale, FL, USA
Flame Retardant Silicone Rubber Extruded Fiberglass Sleeving
SPSILFRA-0375
Flame Retardant Silicone Rubber Extruded Fiberglass Sleeving SPSILFRA-0375
Flame Retardant Silicone Rubber Extruded Fiberglass Sleeving What's special about this fiberglass sleeving? NEMA: TF-1, Type 5 UL FILE: E123956 & E86619 (Grade A) Rated Class 200°C Available in three colors: white, black, and iron oxide red

Flame Retardant Silicone Rubber Extruded Fiberglass Sleeving

What's special about this fiberglass sleeving?

  • NEMA: TF-1, Type 5
  • UL FILE: E123956 & E86619 (Grade A)
  • Rated Class 200°C
  • Available in three colors: white, black, and iron oxide red
Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Protective Sleeving
Product Number SPSILFRA-0375
Product Name Flame Retardant Silicone Rubber Extruded Fiberglass Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Cut Tube Wrap - CTW-2000-060-48.0 - Caplugs
Specs
Material Rubber - Synthetic
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-2.5MM-02-SS200M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Laterally Slit Wire Conduit - POLYFLEX® PA 6 Conduit - Altech Corp.
Specs
Sleeving Split Wire Loom
Material Polyamide 6
Operating Temperature -40 to 12 C (-40 to 53.6 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.2362 inch (6 mm)
View Details