CableOrganizer.com, Inc. Insultherm Fiberglass Braided Sleeving TX-BS-FGN-063

Description
What's special about this expandable fiberglass braided sleeving? Resin coated fiberglass construction provides excellent durability and high temperature resistance for protecting cables, wires, and hoses used in extremely hot environments, such as engine manifolds, exhaust systems, or in boiler/furnace rooms Capable of withstanding fire and temperatures up 1,200° F without burning, melting, or becoming brittle Tightly woven fibers provide cables and hoses with a high degree of protection from abrasion or damaging chemicals High temperatures, fire, and machine oils can pose a real threat to the cables, wires, and hoses that are necessary to keep hardworking engines and components up and running. Adding quality fiberglass braided sleeving products to exposed cables and hoses adds a wide range of benefits, such as: cable management, increased life, better performance, and long-lasting protection from the outside elements. Insultherm™ Resin Coated Fiberglass Braided Sleeving provides excellent continuous heat resistance up to 1,200° F (640° C) for exposed cables/hoses, while maintaining tight structural strength under constant vibration, mechanical stress, abrasion, and fluctuating temperatures.
Description
What's special about this expandable fiberglass braided sleeving? Resin coated fiberglass construction provides excellent durability and high temperature resistance for protecting cables, wires, and hoses used in extremely hot environments, such as engine manifolds, exhaust systems, or in boiler/furnace rooms Capable of withstanding fire and temperatures up 1,200° F without burning, melting, or becoming brittle Tightly woven fibers provide cables and hoses with a high degree of protection from abrasion or damaging chemicals High temperatures, fire, and machine oils can pose a real threat to the cables, wires, and hoses that are necessary to keep hardworking engines and components up and running. Adding quality fiberglass braided sleeving products to exposed cables and hoses adds a wide range of benefits, such as: cable management, increased life, better performance, and long-lasting protection from the outside elements. Insultherm™ Resin Coated Fiberglass Braided Sleeving provides excellent continuous heat resistance up to 1,200° F (640° C) for exposed cables/hoses, while maintaining tight structural strength under constant vibration, mechanical stress, abrasion, and fluctuating temperatures.

Suppliers

Company
Product
Description
Supplier Links
Insultherm Fiberglass Braided Sleeving - TX-BS-FGN-063 - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Insultherm Fiberglass Braided Sleeving
TX-BS-FGN-063
Insultherm Fiberglass Braided Sleeving TX-BS-FGN-063
What's special about this expandable fiberglass braided sleeving? Resin coated fiberglass construction provides excellent durability and high temperature resistance for protecting cables, wires, and hoses used in extremely hot environments, such as engine manifolds, exhaust systems, or in boiler/furnace rooms Capable of withstanding fire and temperatures up 1,200° F without burning, melting, or becoming brittle Tightly woven fibers provide cables and hoses with a high degree of protection from abrasion or damaging chemicals High temperatures, fire, and machine oils can pose a real threat to the cables, wires, and hoses that are necessary to keep hardworking engines and components up and running. Adding quality fiberglass braided sleeving products to exposed cables and hoses adds a wide range of benefits, such as: cable management, increased life, better performance, and long-lasting protection from the outside elements. Insultherm™ Resin Coated Fiberglass Braided Sleeving provides excellent continuous heat resistance up to 1,200° F (640° C) for exposed cables/hoses, while maintaining tight structural strength under constant vibration, mechanical stress, abrasion, and fluctuating temperatures.

What's special about this expandable fiberglass braided sleeving?

  • Resin coated fiberglass construction provides excellent durability and high temperature resistance for protecting cables, wires, and hoses used in extremely hot environments, such as engine manifolds, exhaust systems, or in boiler/furnace rooms
  • Capable of withstanding fire and temperatures up 1,200° F without burning, melting, or becoming brittle
  • Tightly woven fibers provide cables and hoses with a high degree of protection from abrasion or damaging chemicals

High temperatures, fire, and machine oils can pose a real threat to the cables, wires, and hoses that are necessary to keep hardworking engines and components up and running. Adding quality fiberglass braided sleeving products to exposed cables and hoses adds a wide range of benefits, such as: cable management, increased life, better performance, and long-lasting protection from the outside elements. Insultherm™ Resin Coated Fiberglass Braided Sleeving provides excellent continuous heat resistance up to 1,200° F (640° C) for exposed cables/hoses, while maintaining tight structural strength under constant vibration, mechanical stress, abrasion, and fluctuating temperatures.

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Protective Sleeving
Product Number TX-BS-FGN-063
Product Name Insultherm Fiberglass Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.2756 inch (7 mm)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1-02-SS150FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1642-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Semi-Rigid Polyolefin Heat Shrink - HS-101-SR - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details