B&K Precision Capacitance Meter 820

Description
The 820 is a Hand Held Capacitance Meter from BK Precision. Capacitance meters are used to measure discrete capacitors and come in bench and portable varieties. Additional Features: Manual Ranging Capacitance Meter Range: 10 ranges with full scale values from 999.9 pF to 999.9 mF. Reads from 0.1 pF to 999.9 mF Accuracy: 0.5% of full scale ± 1 LSD (least significant digit) on 1000 pF to 100 µF ranges. 1% of full scale ± LSD on 1000 µF to 1000 mF ranges Resolution: 0.1 pF on 1000 pF range; .01% of full scale on all ranges Reading Time: 0.6 SEC max to 1000 µF, increasing to 35 SEC at 1 Farad Overrange: All ranges, bottom segment of all digits light up giving (- - - -) indication Display: 4-digit LED Display Front Panel Controls: 10-position range switch, zero adjust, on-off switch Test Connections: Spring-tensioned slot type capacitor socket and banana jacks for accepting standard test leads Power Source: 4 standard "C" Cells (4.4 to 6 volts). Nicad, alkaline, or zinc carbon, with provision for charger Battery Life: At least 6 hours continuous operation. At least 2 weeks of typical intermittent use Operating Temperature: 0 to 50° C (32 to 100° F) The BK Precision 820 Capacitance Meter operates as a time counter to measure the charge time required for the measured capacitor to reach a specific voltage. Circuit design is based upon the RC time constant property. The meter uses a precision constant current source to charge the capacitor and a precision voltage reference to which the capacitor is charged. Charging time then becomes solely dependent upon the value of the capacitor being measured. Each range selects a different combination of precision charging current, clock frequency, and charge voltage reference which permits direct capacitance readings in pF, nF, µF, or mF.
Description
The 820 is a Hand Held Capacitance Meter from BK Precision. Capacitance meters are used to measure discrete capacitors and come in bench and portable varieties. Additional Features: Manual Ranging Capacitance Meter Range: 10 ranges with full scale values from 999.9 pF to 999.9 mF. Reads from 0.1 pF to 999.9 mF Accuracy: 0.5% of full scale ± 1 LSD (least significant digit) on 1000 pF to 100 µF ranges. 1% of full scale ± LSD on 1000 µF to 1000 mF ranges Resolution: 0.1 pF on 1000 pF range; .01% of full scale on all ranges Reading Time: 0.6 SEC max to 1000 µF, increasing to 35 SEC at 1 Farad Overrange: All ranges, bottom segment of all digits light up giving (- - - -) indication Display: 4-digit LED Display Front Panel Controls: 10-position range switch, zero adjust, on-off switch Test Connections: Spring-tensioned slot type capacitor socket and banana jacks for accepting standard test leads Power Source: 4 standard "C" Cells (4.4 to 6 volts). Nicad, alkaline, or zinc carbon, with provision for charger Battery Life: At least 6 hours continuous operation. At least 2 weeks of typical intermittent use Operating Temperature: 0 to 50° C (32 to 100° F) The BK Precision 820 Capacitance Meter operates as a time counter to measure the charge time required for the measured capacitor to reach a specific voltage. Circuit design is based upon the RC time constant property. The meter uses a precision constant current source to charge the capacitor and a precision voltage reference to which the capacitor is charged. Charging time then becomes solely dependent upon the value of the capacitor being measured. Each range selects a different combination of precision charging current, clock frequency, and charge voltage reference which permits direct capacitance readings in pF, nF, µF, or mF.

Suppliers

Company
Product
Description
Supplier Links
Capacitance Meter - 820 - ValueTronics International, Inc.
Elgin, IL, USA
Capacitance Meter
820
Capacitance Meter 820
The 820 is a Hand Held Capacitance Meter from BK Precision. Capacitance meters are used to measure discrete capacitors and come in bench and portable varieties. Additional Features: Manual Ranging Capacitance Meter Range: 10 ranges with full scale values from 999.9 pF to 999.9 mF. Reads from 0.1 pF to 999.9 mF Accuracy: 0.5% of full scale ± 1 LSD (least significant digit) on 1000 pF to 100 µF ranges. 1% of full scale ± LSD on 1000 µF to 1000 mF ranges Resolution: 0.1 pF on 1000 pF range; .01% of full scale on all ranges Reading Time: 0.6 SEC max to 1000 µF, increasing to 35 SEC at 1 Farad Overrange: All ranges, bottom segment of all digits light up giving (- - - -) indication Display: 4-digit LED Display Front Panel Controls: 10-position range switch, zero adjust, on-off switch Test Connections: Spring-tensioned slot type capacitor socket and banana jacks for accepting standard test leads Power Source: 4 standard "C" Cells (4.4 to 6 volts). Nicad, alkaline, or zinc carbon, with provision for charger Battery Life: At least 6 hours continuous operation. At least 2 weeks of typical intermittent use Operating Temperature: 0 to 50° C (32 to 100° F) The BK Precision 820 Capacitance Meter operates as a time counter to measure the charge time required for the measured capacitor to reach a specific voltage. Circuit design is based upon the RC time constant property. The meter uses a precision constant current source to charge the capacitor and a precision voltage reference to which the capacitor is charged. Charging time then becomes solely dependent upon the value of the capacitor being measured. Each range selects a different combination of precision charging current, clock frequency, and charge voltage reference which permits direct capacitance readings in pF, nF, µF, or mF.

The 820 is a Hand Held Capacitance Meter from BK Precision. Capacitance meters are used to measure discrete capacitors and come in bench and portable varieties.

Additional Features:

  • Manual Ranging Capacitance Meter
  • Range: 10 ranges with full scale values from 999.9 pF to 999.9 mF. Reads from 0.1 pF to 999.9 mF
  • Accuracy: 0.5% of full scale ± 1 LSD (least significant digit) on 1000 pF to 100 µF ranges. 1% of full scale ± LSD on 1000 µF to 1000 mF ranges
  • Resolution: 0.1 pF on 1000 pF range; .01% of full scale on all ranges
  • Reading Time: 0.6 SEC max to 1000 µF, increasing to 35 SEC at 1 Farad
  • Overrange: All ranges, bottom segment of all digits light up giving (- - - -) indication
  • Display: 4-digit LED Display
  • Front Panel Controls: 10-position range switch, zero adjust, on-off switch
  • Test Connections: Spring-tensioned slot type capacitor socket and banana jacks for accepting standard test leads
  • Power Source: 4 standard "C" Cells (4.4 to 6 volts). Nicad, alkaline, or zinc carbon, with provision for charger
  • Battery Life: At least 6 hours continuous operation. At least 2 weeks of typical intermittent use
  • Operating Temperature: 0 to 50° C (32 to 100° F)

The BK Precision 820 Capacitance Meter operates as a time counter to measure the charge time required for the measured capacitor to reach a specific voltage. Circuit design is based upon the RC time constant property. The meter uses a precision constant current source to charge the capacitor and a precision voltage reference to which the capacitor is charged. Charging time then becomes solely dependent upon the value of the capacitor being measured. Each range selects a different combination of precision charging current, clock frequency, and charge voltage reference which permits direct capacitance readings in pF, nF, µF, or mF.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Capacitance Meters
Product Number 820
Product Name Capacitance Meter
Unlock Full Specs
to access all available technical data

Similar Products

Multimeters - 1924580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
STEMlab 125-14 Low Noise Bare OEM -  - Red Pitaya, d.o.o.
Specs
Form Factor Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Digits 3 Digits; 4 Digits; 5 Digits; 6 Digits
Options & Features Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; dB readings; Has Integrating Functions (optional feature); Programmable; Removable data storage; Has Scaling Function; Temperature Compensated (optional feature); Triggering
View Details
Multimeter - DM-810A - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Form Factor Handheld
Options & Features Battery powered
Capacitance 0.0600 to 25000 microF
View Details
Capacitance Meter - K5020 - REED-Direct
Specs
Form Factor Handheld
Display Digits 3 Digits; Plus a 1/2 digit
Options & Features Overload Protection
View Details