B&K Precision Dual Display Capacitance Meter to 50 mF 890C

Description
Features 9 Automatic Ranges from 1.0 pF to 50 mF — Model 890C 41⁄2 Digit, 11,000 Count, Dual LCD Display Auto Ranging Backlit Display Sort on Preset Tolerance of 1, 5, 10% USB PC Interface for Data Logging Included Free Software Available on B&K Precision Website 3-Year Warranty
Datasheet
Description
Features 9 Automatic Ranges from 1.0 pF to 50 mF — Model 890C 41⁄2 Digit, 11,000 Count, Dual LCD Display Auto Ranging Backlit Display Sort on Preset Tolerance of 1, 5, 10% USB PC Interface for Data Logging Included Free Software Available on B&K Precision Website 3-Year Warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Display Capacitance Meter to 50 mF - 70146275 - Allied Electronics, Inc.
Fort Worth, TX, USA
Dual Display Capacitance Meter to 50 mF
70146275
Dual Display Capacitance Meter to 50 mF 70146275
Features 9 Automatic Ranges from 1.0 pF to 50 mF — Model 890C 41⁄2 Digit, 11,000 Count, Dual LCD Display Auto Ranging Backlit Display Sort on Preset Tolerance of 1, 5, 10% USB PC Interface for Data Logging Included Free Software Available on B&K Precision Website 3-Year Warranty

Features

  • 9 Automatic Ranges from 1.0 pF to 50 mF — Model 890C
  • 41⁄2 Digit, 11,000 Count, Dual LCD Display
  • Auto Ranging
  • Backlit Display
  • Sort on Preset Tolerance of 1, 5, 10%
  • USB PC Interface for Data Logging Included
  • Free Software Available on B&K Precision Website
  • 3-Year Warranty
Supplier's Site
Capacitance Meter - 890C - ValueTronics International, Inc.
Elgin, IL, USA
Capacitance Meter
890C
Capacitance Meter 890C
The 890C is a capacitance meter from BK Precision. Capacitance meters are used to measure discrete capacitors and come in bench and portable varieties. Additional Features: Bright LCD backlight 0.5% basic accuracy Fast auto range design for rapid, easy component measurements USB (Virtual COM) interface SCPI compliant commands for remote communication Software for data logging and front panel emulation available as free download Applications: Capacitive component troubleshooting Electronic assembly Component sorting Quality control Standard Accessories: Alligator clip leads 9V battery Mini USB cable Instruction manual 3 Year Warranty The BK Precision 890C is an 11,000-count handheld capacitance meter that measures capacitance up to 50 mF. Straightforward to operate, this meter can make measurements quickly and simplify the capacitance sorting process. Unlike other handheld instruments such as LCR meters that make measurements using an AC signal with a specific test frequency, the BK Precision 890C measures capacitance by applying a constant current that briefly charges, then discharges the connected capacitor. The BK Precision 890C includes many handy functions. The compare mode which supports 25 sets of High/Low limits, provides a convenient means to sort capacitors without needing to set up the meter each time. Data logging, Hold/Min/Max Average recording, tolerance, and relative mode features offer additional component troubleshooting tools.

The 890C is a capacitance meter from BK Precision. Capacitance meters are used to measure discrete capacitors and come in bench and portable varieties.

Additional Features:

  • Bright LCD backlight
  • 0.5% basic accuracy
  • Fast auto range design for rapid, easy component measurements
  • USB (Virtual COM) interface
  • SCPI compliant commands for remote communication
  • Software for data logging and front panel emulation available as free download

Applications:

  • Capacitive component troubleshooting
  • Electronic assembly
  • Component sorting
  • Quality control

Standard Accessories:

  • Alligator clip leads
  • 9V battery
  • Mini USB cable
  • Instruction manual
  • 3 Year Warranty

The BK Precision 890C is an 11,000-count handheld capacitance meter that measures capacitance up to 50 mF. Straightforward to operate, this meter can make measurements quickly and simplify the capacitance sorting process.

Unlike other handheld instruments such as LCR meters that make measurements using an AC signal with a specific test frequency, the BK Precision 890C measures capacitance by applying a constant current that briefly charges, then discharges the connected capacitor.

The BK Precision 890C includes many handy functions. The compare mode which supports 25 sets of High/Low limits, provides a convenient means to sort capacitors without needing to set up the meter each time. Data logging, Hold/Min/Max Average recording, tolerance, and relative mode features offer additional component troubleshooting tools.

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. ValueTronics International, Inc.
Product Category Capacitance Meters Capacitance Meters
Product Number 70146275 890C
Product Name Dual Display Capacitance Meter to 50 mF Capacitance Meter
Capacitance 1.00E-6 to 50000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Multimeters - 8732705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
View Details
STEMlab 125-14 Low Noise Starter Kit -  - Red Pitaya, d.o.o.
Specs
Form Factor Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Digits 3 Digits; 4 Digits; 5 Digits; 6 Digits
Options & Features Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; dB readings; Has Integrating Functions (optional feature); Programmable; Removable data storage; Has Scaling Function; Temperature Compensated (optional feature); Triggering
View Details
Brighton Electronics, Inc.
Specs
Form Factor Handheld
Display Digits 3 Digits; Plus a 1/2 digit
Options & Features Battery powered
View Details
Multimeter - DM-820A-C - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Form Factor Handheld
Options & Features Battery powered
Capacitance 0.0600 to 25000 microF
View Details
2 suppliers