ValueTronics International, Inc. Capacitance Meter E4981A

Description
The E4981A is a capacitance meter from Agilent. Capacitance meters are used to measure discrete capacitors and come in bench and portable varieties. Additional Features: Time Measurement High speed measurement: 2.3 ms (1 MHz), 3.0 msec (1 kHz), 11.0 ms (120 Hz) Basic Accuracy Accurate testing CD: 0.07% 0.0005 More Features 9 Sorting Bin Multi-channel correction 256 Compatible SCPI command and Handler / Scanner interfaces with the 4268A and 4288A Test signal level compensation for high value ceramic capacitor tests Versatile PC connectivity (LAN, USB and GPIB) The Agilent E4981A capacitance meter offers a high-speed with reliable measurements for ceramic capacitor testing in the production lines. The Agilent E4981A capacitance meter contributes improvements of the test throughput, while attaining excellent component quality for ceramic capacitor testing.
Description
The E4981A is a capacitance meter from Agilent. Capacitance meters are used to measure discrete capacitors and come in bench and portable varieties. Additional Features: Time Measurement High speed measurement: 2.3 ms (1 MHz), 3.0 msec (1 kHz), 11.0 ms (120 Hz) Basic Accuracy Accurate testing CD: 0.07% 0.0005 More Features 9 Sorting Bin Multi-channel correction 256 Compatible SCPI command and Handler / Scanner interfaces with the 4268A and 4288A Test signal level compensation for high value ceramic capacitor tests Versatile PC connectivity (LAN, USB and GPIB) The Agilent E4981A capacitance meter offers a high-speed with reliable measurements for ceramic capacitor testing in the production lines. The Agilent E4981A capacitance meter contributes improvements of the test throughput, while attaining excellent component quality for ceramic capacitor testing.

Suppliers

Company
Product
Description
Supplier Links
Capacitance Meter - E4981A - ValueTronics International, Inc.
Elgin, IL, USA
Capacitance Meter
E4981A
Capacitance Meter E4981A
The E4981A is a capacitance meter from Agilent. Capacitance meters are used to measure discrete capacitors and come in bench and portable varieties. Additional Features: Time Measurement High speed measurement: 2.3 ms (1 MHz), 3.0 msec (1 kHz), 11.0 ms (120 Hz) Basic Accuracy Accurate testing CD: 0.07% 0.0005 More Features 9 Sorting Bin Multi-channel correction 256 Compatible SCPI command and Handler / Scanner interfaces with the 4268A and 4288A Test signal level compensation for high value ceramic capacitor tests Versatile PC connectivity (LAN, USB and GPIB) The Agilent E4981A capacitance meter offers a high-speed with reliable measurements for ceramic capacitor testing in the production lines. The Agilent E4981A capacitance meter contributes improvements of the test throughput, while attaining excellent component quality for ceramic capacitor testing.

The E4981A is a capacitance meter from Agilent. Capacitance meters are used to measure discrete capacitors and come in bench and portable varieties.

Additional Features:

  • Time Measurement
  • High speed measurement: 2.3 ms (1 MHz), 3.0 msec (1 kHz), 11.0 ms (120 Hz)
  • Basic Accuracy
  • Accurate testing CD: 0.07% 0.0005
  • More Features
  • 9 Sorting Bin
  • Multi-channel correction 256
  • Compatible SCPI command and Handler / Scanner interfaces with the 4268A and 4288A
  • Test signal level compensation for high value ceramic capacitor tests
  • Versatile PC connectivity (LAN, USB and GPIB)

The Agilent E4981A capacitance meter offers a high-speed with reliable measurements for ceramic capacitor testing in the production lines.

The Agilent E4981A capacitance meter contributes improvements of the test throughput, while attaining excellent component quality for ceramic capacitor testing.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Capacitance Meters
Product Number E4981A
Product Name Capacitance Meter
Unlock Full Specs
to access all available technical data

Similar Products

Multimeters - 1925021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
Decade Box, Capacitance - CBOX-406 - REED-Direct
Specs
Form Factor Bench top
Capacitance 1.00E-4 to 11111 microF
View Details
Brighton Electronics, Inc.
Specs
Form Factor Handheld
Display Digits 4 Digits; Plus a 1/2 digit
Options & Features Battery powered
View Details
STEMlab 125-14 Calibrated Kit -  - Red Pitaya, d.o.o.
Specs
Form Factor Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Digits 3 Digits; 4 Digits; 5 Digits; 6 Digits
Options & Features Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; dB readings; Has Integrating Functions (optional feature); Programmable; Removable data storage; Has Scaling Function; Temperature Compensated (optional feature); Triggering
View Details