ValueTronics International, Inc. Capacitance Meter 4288A

Description
The 4288A is a capacitance meter from Agilent. Capacitance meters are used to measure discrete capacitors and come in bench and portable varieties. Additional Features: Measurement Time: High speed measurement: 6.5 ms Basic Accuracy: Accurate C-D testing: 0.07%, 0.0005 More Features: Small cabinet size The Agilent 4288A 1 kHz/1 MHz capacitance meter offers a high-speed with reliable measurements for capacitor testing in the production lines. The measurement capabilities of capacitance from low to middle values (up to 20 uF) can be realized with accurate measurements. The Agilent 4288A contributes improvements of the test throughput, while attaining excellent component quality for ceramic capacitor testing.
Description
The 4288A is a capacitance meter from Agilent. Capacitance meters are used to measure discrete capacitors and come in bench and portable varieties. Additional Features: Measurement Time: High speed measurement: 6.5 ms Basic Accuracy: Accurate C-D testing: 0.07%, 0.0005 More Features: Small cabinet size The Agilent 4288A 1 kHz/1 MHz capacitance meter offers a high-speed with reliable measurements for capacitor testing in the production lines. The measurement capabilities of capacitance from low to middle values (up to 20 uF) can be realized with accurate measurements. The Agilent 4288A contributes improvements of the test throughput, while attaining excellent component quality for ceramic capacitor testing.

Suppliers

Company
Product
Description
Supplier Links
Capacitance Meter - 4288A - ValueTronics International, Inc.
Elgin, IL, USA
Capacitance Meter
4288A
Capacitance Meter 4288A
The 4288A is a capacitance meter from Agilent. Capacitance meters are used to measure discrete capacitors and come in bench and portable varieties. Additional Features: Measurement Time: High speed measurement: 6.5 ms Basic Accuracy: Accurate C-D testing: 0.07%, 0.0005 More Features: Small cabinet size The Agilent 4288A 1 kHz/1 MHz capacitance meter offers a high-speed with reliable measurements for capacitor testing in the production lines. The measurement capabilities of capacitance from low to middle values (up to 20 uF) can be realized with accurate measurements. The Agilent 4288A contributes improvements of the test throughput, while attaining excellent component quality for ceramic capacitor testing.

The 4288A is a capacitance meter from Agilent. Capacitance meters are used to measure discrete capacitors and come in bench and portable varieties.

Additional Features:

  • Measurement Time: High speed measurement: 6.5 ms
  • Basic Accuracy: Accurate C-D testing: 0.07%, 0.0005
  • More Features: Small cabinet size

The Agilent 4288A 1 kHz/1 MHz capacitance meter offers a high-speed with reliable measurements for capacitor testing in the production lines. The measurement capabilities of capacitance from low to middle values (up to 20 uF) can be realized with accurate measurements. The Agilent 4288A contributes improvements of the test throughput, while attaining excellent component quality for ceramic capacitor testing.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Capacitance Meters
Product Number 4288A
Product Name Capacitance Meter
Unlock Full Specs
to access all available technical data

Similar Products

Multimeters - 6998726 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
View Details
STEMlab 125-14 Calibrated Kit -  - Red Pitaya, d.o.o.
Specs
Form Factor Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Digits 3 Digits; 4 Digits; 5 Digits; 6 Digits
Options & Features Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; dB readings; Has Integrating Functions (optional feature); Programmable; Removable data storage; Has Scaling Function; Temperature Compensated (optional feature); Triggering
View Details
Multimeter - DML-430 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Form Factor Handheld
Options & Features Battery powered
Capacitance 0.0500 to 9999 microF
View Details
Capacitance Meter - K5020 - REED-Direct
Specs
Form Factor Handheld
Display Digits 3 Digits; Plus a 1/2 digit
Options & Features Overload Protection
View Details