Boonton Electronics Corporation Capacitance Meter 72C

Description
The 72C is a capacitance meter from Boonton. Capacitance meters are used to measure discrete capacitors and come in bench and portable varieties. Additional Features: Test Frequency: 100 kHz Measurement range: 1 pF to 3000 pF full scale DC output response time: 1 ms to full accuracy 3 terminal measurement 0.5% basic accuracy ±600 V external bias capability Differential inputs 15 mV test level Programmable The Boonton 72C is a 100 kHz analog meter and is recommended for series capacitance measurements on very low capacitance junctions where normal series loss can cause the Q of the junction capacitance to fall well below 10 at 1 MHz. In this instance, using 72C takes advantage of the fact that the Q of the capacitor with series loss is inversely proportional to frequency and therefore ten times higher at 100 kHz then at to 1 MHz.
Datasheet
Description
The 72C is a capacitance meter from Boonton. Capacitance meters are used to measure discrete capacitors and come in bench and portable varieties. Additional Features: Test Frequency: 100 kHz Measurement range: 1 pF to 3000 pF full scale DC output response time: 1 ms to full accuracy 3 terminal measurement 0.5% basic accuracy ±600 V external bias capability Differential inputs 15 mV test level Programmable The Boonton 72C is a 100 kHz analog meter and is recommended for series capacitance measurements on very low capacitance junctions where normal series loss can cause the Q of the junction capacitance to fall well below 10 at 1 MHz. In this instance, using 72C takes advantage of the fact that the Q of the capacitor with series loss is inversely proportional to frequency and therefore ten times higher at 100 kHz then at to 1 MHz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitance Meter - 72C - ValueTronics International, Inc.
Elgin, IL, USA
Capacitance Meter
72C
Capacitance Meter 72C
The 72C is a capacitance meter from Boonton. Capacitance meters are used to measure discrete capacitors and come in bench and portable varieties. Additional Features: Test Frequency: 100 kHz Measurement range: 1 pF to 3000 pF full scale DC output response time: 1 ms to full accuracy 3 terminal measurement 0.5% basic accuracy ±600 V external bias capability Differential inputs 15 mV test level Programmable The Boonton 72C is a 100 kHz analog meter and is recommended for series capacitance measurements on very low capacitance junctions where normal series loss can cause the Q of the junction capacitance to fall well below 10 at 1 MHz. In this instance, using 72C takes advantage of the fact that the Q of the capacitor with series loss is inversely proportional to frequency and therefore ten times higher at 100 kHz then at to 1 MHz.

The 72C is a capacitance meter from Boonton. Capacitance meters are used to measure discrete capacitors and come in bench and portable varieties.

Additional Features:

  • Test Frequency: 100 kHz
  • Measurement range: 1 pF to 3000 pF full scale
  • DC output response time: 1 ms to full accuracy
  • 3 terminal measurement
  • 0.5% basic accuracy
  • ±600 V external bias capability
  • Differential inputs
  • 15 mV test level
  • Programmable

The Boonton 72C is a 100 kHz analog meter and is recommended for series capacitance measurements on very low capacitance junctions where normal series loss can cause the Q of the junction capacitance to fall well below 10 at 1 MHz. In this instance, using 72C takes advantage of the fact that the Q of the capacitor with series loss is inversely proportional to frequency and therefore ten times higher at 100 kHz then at to 1 MHz.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Capacitance Meters
Product Number 72C
Product Name Capacitance Meter
Unlock Full Specs
to access all available technical data

Similar Products

Multimeters - 9070746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
View Details
Multimeter - DM-820A-C - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Form Factor Handheld
Options & Features Battery powered
Capacitance 0.0600 to 25000 microF
View Details
2 suppliers
Precision Impedance Analyzer - 6505B - Wayne Kerr Electronics
Specs
Form Factor Bench top
Options & Features Programmable
Output Interface Universal Serial Bus; GPIB; LAN
View Details
STEMlab 125-14 Starter Kit -  - Red Pitaya, d.o.o.
Specs
Form Factor Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Digits 3 Digits; 4 Digits; 5 Digits; 6 Digits
Options & Features Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; dB readings; Has Integrating Functions (optional feature); Programmable; Removable data storage; Has Scaling Function; Temperature Compensated (optional feature); Triggering
View Details