Boonton Electronics Corporation Capacitance Meter 72B

Description
The 72B is a Hand Held Capacitance Meter from Boonton. Capacitance meters are used to measure discrete capacitors and come in bench and portable varieties. Additional Features: 1 MHz 0.5% basic accuracy DC bias up to 300 V 3-terminal measurement Differential inputs The Boonton 72B is a 1.0 MHz analog meter that is available with a high-speed DC output and a 15 mV or 100 mV test level. It features a 1pF full-scale range.
Datasheet
Description
The 72B is a Hand Held Capacitance Meter from Boonton. Capacitance meters are used to measure discrete capacitors and come in bench and portable varieties. Additional Features: 1 MHz 0.5% basic accuracy DC bias up to 300 V 3-terminal measurement Differential inputs The Boonton 72B is a 1.0 MHz analog meter that is available with a high-speed DC output and a 15 mV or 100 mV test level. It features a 1pF full-scale range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitance Meter - 72B - ValueTronics International, Inc.
Elgin, IL, USA
Capacitance Meter
72B
Capacitance Meter 72B
The 72B is a Hand Held Capacitance Meter from Boonton. Capacitance meters are used to measure discrete capacitors and come in bench and portable varieties. Additional Features: 1 MHz 0.5% basic accuracy DC bias up to 300 V 3-terminal measurement Differential inputs The Boonton 72B is a 1.0 MHz analog meter that is available with a high-speed DC output and a 15 mV or 100 mV test level. It features a 1pF full-scale range.

The 72B is a Hand Held Capacitance Meter from Boonton. Capacitance meters are used to measure discrete capacitors and come in bench and portable varieties.

Additional Features:

  • 1 MHz
  • 0.5% basic accuracy
  • DC bias up to 300 V
  • 3-terminal measurement
  • Differential inputs

The Boonton 72B is a 1.0 MHz analog meter that is available with a high-speed DC output and a 15 mV or 100 mV test level. It features a 1pF full-scale range.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Capacitance Meters
Product Number 72B
Product Name Capacitance Meter
Unlock Full Specs
to access all available technical data

Similar Products

Multimeters - 1925038 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
Brighton Electronics, Inc.
Specs
Form Factor Handheld
Display Digits 4 Digits; Plus a 1/2 digit
Options & Features Battery powered
View Details
Multimeter - DM-45 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Form Factor Handheld
Capacitance 0.0040 to 0.4000 microF
View Details
2 suppliers
LCR Meter - 4320 - Wayne Kerr Electronics
Wayne Kerr Electronics
Specs
Form Factor Bench top
Options & Features Programmable
Output Interface Universal Serial Bus; GPIB; RS232; LAN
View Details
2 suppliers