B&K Precision Capacitance Meter 810A

Description
The 810A is a Hand Held Capacitance Meter from BK Precision. Capacitance meters are used to measure discrete capacitors and come in bench and portable varieties. Additional Features: 3 1/2 Digit LCD with a maximum reading of 1999 Measures: pF, nF, uF Overrange Indication: "1" or "-1" Low Battery Indicator Sampling Rate: 2.5 measurements per second, nominal Excitation Voltage: 3.2 volts maximum Zero Adjustment Range: ± 20 pF minimum Power: Single standard 9 V battery, NEDA 1604 or equivalent Battery Life: 100 hours typical (alkaline) Dimensions: (H x W x D) 1-3/8" x 3-9/16" x 7-1/2" (35 mm x 90 mm x 190mm), 1-3/4 (45 mm) max height at tilted window The BK Precision 810A is a 3.5 Digit Capacitance Meter that measures pF, nF, and uF. The 810A applies a very low voltage to the capacitor under measurement. Capacitors often have notoriously wide tolerances. Typically, measured values of up to 100% greater than the rated value are observed. However, values are seldom drastically below the rated value. The 810A utilizes an ac measurement method. This method is inherently more immune to error than meters using the timed dc-ramp method when measuring high-leakage capacitors; a situation common with electrolytic capacitors.
Description
The 810A is a Hand Held Capacitance Meter from BK Precision. Capacitance meters are used to measure discrete capacitors and come in bench and portable varieties. Additional Features: 3 1/2 Digit LCD with a maximum reading of 1999 Measures: pF, nF, uF Overrange Indication: "1" or "-1" Low Battery Indicator Sampling Rate: 2.5 measurements per second, nominal Excitation Voltage: 3.2 volts maximum Zero Adjustment Range: ± 20 pF minimum Power: Single standard 9 V battery, NEDA 1604 or equivalent Battery Life: 100 hours typical (alkaline) Dimensions: (H x W x D) 1-3/8" x 3-9/16" x 7-1/2" (35 mm x 90 mm x 190mm), 1-3/4 (45 mm) max height at tilted window The BK Precision 810A is a 3.5 Digit Capacitance Meter that measures pF, nF, and uF. The 810A applies a very low voltage to the capacitor under measurement. Capacitors often have notoriously wide tolerances. Typically, measured values of up to 100% greater than the rated value are observed. However, values are seldom drastically below the rated value. The 810A utilizes an ac measurement method. This method is inherently more immune to error than meters using the timed dc-ramp method when measuring high-leakage capacitors; a situation common with electrolytic capacitors.

Suppliers

Company
Product
Description
Supplier Links
Capacitance Meter - 810A - ValueTronics International, Inc.
Elgin, IL, USA
Capacitance Meter
810A
Capacitance Meter 810A
The 810A is a Hand Held Capacitance Meter from BK Precision. Capacitance meters are used to measure discrete capacitors and come in bench and portable varieties. Additional Features: 3 1/2 Digit LCD with a maximum reading of 1999 Measures: pF, nF, uF Overrange Indication: "1" or "-1" Low Battery Indicator Sampling Rate: 2.5 measurements per second, nominal Excitation Voltage: 3.2 volts maximum Zero Adjustment Range: ± 20 pF minimum Power: Single standard 9 V battery, NEDA 1604 or equivalent Battery Life: 100 hours typical (alkaline) Dimensions: (H x W x D) 1-3/8" x 3-9/16" x 7-1/2" (35 mm x 90 mm x 190mm), 1-3/4 (45 mm) max height at tilted window The BK Precision 810A is a 3.5 Digit Capacitance Meter that measures pF, nF, and uF. The 810A applies a very low voltage to the capacitor under measurement. Capacitors often have notoriously wide tolerances. Typically, measured values of up to 100% greater than the rated value are observed. However, values are seldom drastically below the rated value. The 810A utilizes an ac measurement method. This method is inherently more immune to error than meters using the timed dc-ramp method when measuring high-leakage capacitors; a situation common with electrolytic capacitors.

The 810A is a Hand Held Capacitance Meter from BK Precision. Capacitance meters are used to measure discrete capacitors and come in bench and portable varieties.

Additional Features:

  • 3 1/2 Digit LCD with a maximum reading of 1999
  • Measures: pF, nF, uF
  • Overrange Indication: "1" or "-1"
  • Low Battery Indicator
  • Sampling Rate: 2.5 measurements per second, nominal
  • Excitation Voltage: 3.2 volts maximum
  • Zero Adjustment Range: ± 20 pF minimum
  • Power: Single standard 9 V battery, NEDA 1604 or equivalent
  • Battery Life: 100 hours typical (alkaline)
  • Dimensions: (H x W x D) 1-3/8" x 3-9/16" x 7-1/2" (35 mm x 90 mm x 190mm), 1-3/4 (45 mm) max height at tilted window

The BK Precision 810A is a 3.5 Digit Capacitance Meter that measures pF, nF, and uF. The 810A applies a very low voltage to the capacitor under measurement. Capacitors often have notoriously wide tolerances. Typically, measured values of up to 100% greater than the rated value are observed. However, values are seldom drastically below the rated value.

The 810A utilizes an ac measurement method. This method is inherently more immune to error than meters using the timed dc-ramp method when measuring high-leakage capacitors; a situation common with electrolytic capacitors.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Capacitance Meters
Product Number 810A
Product Name Capacitance Meter
Unlock Full Specs
to access all available technical data

Similar Products

Multimeters - 6997351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
View Details
Brighton Electronics, Inc.
Specs
Form Factor Handheld
Display Digits 3 Digits; Plus a 1/2 digit
Options & Features Battery powered
View Details
Multimeters - 2133633 - RS Components, Ltd.
Greenlee Textron, Inc.
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
Inductance Analyzer - 3255B - Wayne Kerr Electronics
Wayne Kerr Electronics
Specs
Form Factor Bench top
Options & Features Programmable
Output Interface GPIB
View Details