ValueTronics International, Inc. Capacitance Meter 4278A

Description
The 4278A is a capacitance meter from Agilent. Capacitance meters are used to measure discrete capacitors and come in bench and portable varieties. Additional Feautres: Measurement speed: 6.5 ms/10 ms/21 ms Measurement parameters: C-D, Q, ESR, G C-D measurement accuracy: 0.07%, 0.0005(1 kHz, 21ms); 0.5%, 0.0002(1 MHz, 21 ms) High resolution: 6 digit, D:0.00001 Intelligent built-in comparator: 10-bin sorting The Agilent 4278A is a high-productivity tester because it's as fast and accurate as you want it to be. The 6-digit resolution always keeps you up on your data. Its built-in comparator is a tool to sort caps in a variety of ways; any way that you specify. It has 10-bin sorting for capacitance. The D, Q, ESR, and G measurements are go/no-go tested. It measures 0.001 pF to 200 µF (0.00001 to 9.99999 D). The accuracy in the LONG mode (for capacitance) is ±0.05% for 2-256 pF. The Agilent 4278A measures 150 times per second. That's a quick 6.7 ms. 10.4 ms or 18.6 ms are also available to add accuracy. The zero adjustment compensates for stray impedances.
Description
The 4278A is a capacitance meter from Agilent. Capacitance meters are used to measure discrete capacitors and come in bench and portable varieties. Additional Feautres: Measurement speed: 6.5 ms/10 ms/21 ms Measurement parameters: C-D, Q, ESR, G C-D measurement accuracy: 0.07%, 0.0005(1 kHz, 21ms); 0.5%, 0.0002(1 MHz, 21 ms) High resolution: 6 digit, D:0.00001 Intelligent built-in comparator: 10-bin sorting The Agilent 4278A is a high-productivity tester because it's as fast and accurate as you want it to be. The 6-digit resolution always keeps you up on your data. Its built-in comparator is a tool to sort caps in a variety of ways; any way that you specify. It has 10-bin sorting for capacitance. The D, Q, ESR, and G measurements are go/no-go tested. It measures 0.001 pF to 200 µF (0.00001 to 9.99999 D). The accuracy in the LONG mode (for capacitance) is ±0.05% for 2-256 pF. The Agilent 4278A measures 150 times per second. That's a quick 6.7 ms. 10.4 ms or 18.6 ms are also available to add accuracy. The zero adjustment compensates for stray impedances.

Suppliers

Company
Product
Description
Supplier Links
Capacitance Meter - 4278A - ValueTronics International, Inc.
Elgin, IL, USA
Capacitance Meter
4278A
Capacitance Meter 4278A
The 4278A is a capacitance meter from Agilent. Capacitance meters are used to measure discrete capacitors and come in bench and portable varieties. Additional Feautres: Measurement speed: 6.5 ms/10 ms/21 ms Measurement parameters: C-D, Q, ESR, G C-D measurement accuracy: 0.07%, 0.0005(1 kHz, 21ms); 0.5%, 0.0002(1 MHz, 21 ms) High resolution: 6 digit, D:0.00001 Intelligent built-in comparator: 10-bin sorting The Agilent 4278A is a high-productivity tester because it's as fast and accurate as you want it to be. The 6-digit resolution always keeps you up on your data. Its built-in comparator is a tool to sort caps in a variety of ways; any way that you specify. It has 10-bin sorting for capacitance. The D, Q, ESR, and G measurements are go/no-go tested. It measures 0.001 pF to 200 µF (0.00001 to 9.99999 D). The accuracy in the LONG mode (for capacitance) is ±0.05% for 2-256 pF. The Agilent 4278A measures 150 times per second. That's a quick 6.7 ms. 10.4 ms or 18.6 ms are also available to add accuracy. The zero adjustment compensates for stray impedances.

The 4278A is a capacitance meter from Agilent. Capacitance meters are used to measure discrete capacitors and come in bench and portable varieties.

Additional Feautres:

  • Measurement speed: 6.5 ms/10 ms/21 ms
  • Measurement parameters: C-D, Q, ESR, G
  • C-D measurement accuracy: 0.07%, 0.0005(1 kHz, 21ms); 0.5%, 0.0002(1 MHz, 21 ms)
  • High resolution: 6 digit, D:0.00001
  • Intelligent built-in comparator: 10-bin sorting

The Agilent 4278A is a high-productivity tester because it's as fast and accurate as you want it to be. The 6-digit resolution always keeps you up on your data. Its built-in comparator is a tool to sort caps in a variety of ways; any way that you specify. It has 10-bin sorting for capacitance. The D, Q, ESR, and G measurements are go/no-go tested. It measures 0.001 pF to 200 µF (0.00001 to 9.99999 D). The accuracy in the LONG mode (for capacitance) is ±0.05% for 2-256 pF. The Agilent 4278A measures 150 times per second. That's a quick 6.7 ms. 10.4 ms or 18.6 ms are also available to add accuracy. The zero adjustment compensates for stray impedances.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Capacitance Meters
Product Number 4278A
Product Name Capacitance Meter
Unlock Full Specs
to access all available technical data

Similar Products

Multimeters - 1236466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Bench top
Standards and Certifications RoHS
View Details
Multimeter - DM-820A-C - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Form Factor Handheld
Options & Features Battery powered
Capacitance 0.0600 to 25000 microF
View Details
2 suppliers
Brighton Electronics, Inc.
Specs
Form Factor Handheld
Display Digits 4 Digits; Plus a 1/2 digit
Options & Features Battery powered
View Details
LCR Meter - 43100 - Wayne Kerr Electronics
Wayne Kerr Electronics
Specs
Form Factor Bench top
Options & Features Programmable
Output Interface Universal Serial Bus; GPIB; RS232; LAN
View Details
2 suppliers