ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
400
450
500
550
600
650
660
670
680
690
700
710
720
721
722
723
724
725
726
727
728
729
730
731
732
740
750
760
770
780
790
800
850
900
950
1000
1050
1500
1578
| Product Name | Notes |
|---|---|
| MF,1/8W,6.2K,1%,100P PM,P/.1%,BULK | |
| MF,1/8W,6.2K,1%,100P PM,S/.001% | |
| MF,1/8W,619K ,1%,100PPM,R/.01%,T/ R | |
| MF,1/8W,620K ,2%,100PPM,R/.01%,T/ R | |
| RES 6.19Kohm 1% 1/8W AXIAL | |
| RES 6.2Kohm 2% 1/8W AXIAL | |
| RES 6.34Kohm 1% 1/8W AXIAL | |
| RES 6.49Kohm 1% 1/8W AXIAL | |
| RES 6.65Kohm 1% 1/8W AXIAL | |
| RES 61.9Kohm 1% 1/8W AXIAL | |
| RES 61.9ohm 1% 1/8W AXIAL | |
| RES 619Kohm 1% 1/8W AXIAL | |
| RES 619ohm 1% 1/8W AXIAL | |
| RES 620Kohm 2% 1/8W AXIAL | |
| RES 620ohm 2% 1/8W AXIAL | |
| RES 62Kohm 2% 1/8W AXIAL | |
| RES 62ohm 2% 1/8W AXIAL | |
| RES 63.4Kohm 1% 1/8W AXIAL | |
| RES 63.4ohm 1% 1/8W AXIAL | |
| RES 634Kohm 1% 1/8W AXIAL | |
| RES 634ohm 1% 1/8W AXIAL | |
| RES 64.9Kohm 1% 1/8W AXIAL | |
| RES 64.9ohm 1% 1/8W AXIAL | |
| RES 649Kohm 1% 1/8W AXIAL | |
| RES 649ohm 1% 1/8W AXIAL | |
| RES 66.5Kohm 1% 1/8W AXIAL | |
| RES 66.5ohm 1% 1/8W AXIAL | |
| RES 665Kohm 1% 1/8W AXIAL | |
| RES 665ohm 1% 1/8W AXIAL | |
| Res Metal Film 6.19K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 6.19K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 6.19K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 6.19K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 6.19K Ohm 1% 1/8W 100ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 6.2K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 6.2K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 6.2K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 6.2K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 6.2K Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 6.34K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 6.34K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 6.34K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 6.34K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 6.34K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 6.49K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 6.49K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 6.49K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 6.49K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 6.65K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 6.65K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 61.9 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 61.9 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 61.9 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 61.9 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 61.9 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 61.9K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 61.9K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 61.9K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 61.9K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 61.9K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 61.9K Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 61.9K Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 619 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 619K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 619K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 619K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 62 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 62 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 62 Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 62 Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 62 Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 620 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 620 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 620 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 620 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 620 Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 620 Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 620 Ohm 2% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 620 Ohm 2% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 620 Ohm 2% 1/8W 100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 620K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 620K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 620K Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 620K Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 62K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 62K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 62K Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 62K Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 62K Ohm 2% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 63.4 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 63.4 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 63.4 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 63.4K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 63.4K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 634 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 634 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 634 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 634K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 634K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole | |
| Res Metal Film 634K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 64.9 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 64.9 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 64.9 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 64.9K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 64.9K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 64.9K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 649 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 649 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 649K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 649K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 649K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 66.5 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 66.5 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 66.5 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 66.5K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack | |
| Res Metal Film 66.5K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 66.5K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 66.5K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 66.5K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 66.5K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 665 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 665 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 665K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 665K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 665K Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 665K Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Resistor-Fixed-Singl e-Through-Hole | |
| RLR05C6201GSB14 | |
| RLR05C6202GSB14 | |
| RLR05C62R0GS | |
| RLR05C62R0GSB14 | |
| RLR05C63R4FSB14 | |
| RLR05C6491FSB14 | |
| RLR05C6651FSB14 |
| << Prev | Next >> |