Vishay Intertechnology, Inc. RES 63.4K OHM 1% 1/8W AXIAL RLR05C6342FSBSL

Description
RES 63.4Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 63.4Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 63.4K OHM 1% 1/8W AXIAL - RLR05C6342FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 63.4K OHM 1% 1/8W AXIAL
RLR05C6342FSBSL
RES 63.4K OHM 1% 1/8W AXIAL RLR05C6342FSBSL
RES 63.4Kohm 1% 1/8W AXIAL

RES 63.4Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C6342FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C6342FSBSL-ND
Through Hole Resistors RLR05C6342FSBSL-ND
63.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

63.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C6342FSBSL RLR05C6342FSBSL-ND
Product Name RES 63.4K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 63400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R680GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers