Vishay Intertechnology, Inc. Res Metal Film 620K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk RLR05C6203GRB1419

Description
Res Metal Film 620K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 620K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 620K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk - RLR05C6203GRB1419 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 620K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
RLR05C6203GRB1419
Res Metal Film 620K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk RLR05C6203GRB1419
Res Metal Film 620K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 620K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RLR05C6203GRB1419-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR05C6203GRB1419-ND
Through Hole Resistors 541-RLR05C6203GRB1419-ND
620 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

620 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C6203GRB1419 541-RLR05C6203GRB1419-ND
Product Name Res Metal Film 620K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 0.0100 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers