Vishay Intertechnology, Inc. RES 62 OHM 2% 1/8W AXIAL RLR05C62R0GPRSL

Description
RES 62ohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 62ohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 62 OHM 2% 1/8W AXIAL - RLR05C62R0GPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62 OHM 2% 1/8W AXIAL
RLR05C62R0GPRSL
RES 62 OHM 2% 1/8W AXIAL RLR05C62R0GPRSL
RES 62ohm 2% 1/8W AXIAL

RES 62ohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C62R0GPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C62R0GPRSL-ND
Through Hole Resistors RLR05C62R0GPRSL-ND
62 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

62 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C62R0GPRSL RLR05C62R0GPRSL-ND
Product Name RES 62 OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 62 ohms 62 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R163JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details