Vishay Intertechnology, Inc. Through Hole Resistors RLR05C6200GSBSL

Description
620 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
620 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR05C6200GSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C6200GSBSL-ND
Through Hole Resistors RLR05C6200GSBSL-ND
620 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

620 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 620 OHM 2% 1/8W AXIAL - RLR05C6200GSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 620 OHM 2% 1/8W AXIAL
RLR05C6200GSBSL
RES 620 OHM 2% 1/8W AXIAL RLR05C6200GSBSL
RES 620ohm 2% 1/8W AXIAL

RES 620ohm 2% 1/8W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR05C6200GSBSL-ND RLR05C6200GSBSL
Product Name Through Hole Resistors RES 620 OHM 2% 1/8W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 620 ohms 620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through-Hole Resistors - 1-1623730-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers