Vishay Intertechnology, Inc. Through Hole Resistors RLR05C62R0GSBSL

Description
62 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
62 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR05C62R0GSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C62R0GSBSL-ND
Through Hole Resistors RLR05C62R0GSBSL-ND
62 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

62 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 62 OHM 2% 1/8W AXIAL - RLR05C62R0GSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62 OHM 2% 1/8W AXIAL
RLR05C62R0GSBSL
RES 62 OHM 2% 1/8W AXIAL RLR05C62R0GSBSL
RES 62ohm 2% 1/8W AXIAL

RES 62ohm 2% 1/8W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR05C62R0GSBSL-ND RLR05C62R0GSBSL
Product Name Through Hole Resistors RES 62 OHM 2% 1/8W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 62 ohms 62 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details