Vishay Intertechnology, Inc. RES 649K OHM 1% 1/8W AXIAL RLR05C6493FPBSL

Description
RES 649Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 649Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 649K OHM 1% 1/8W AXIAL - RLR05C6493FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649K OHM 1% 1/8W AXIAL
RLR05C6493FPBSL
RES 649K OHM 1% 1/8W AXIAL RLR05C6493FPBSL
RES 649Kohm 1% 1/8W AXIAL

RES 649Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C6493FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C6493FPBSL-ND
Through Hole Resistors RLR05C6493FPBSL-ND
649 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

649 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C6493FPBSL RLR05C6493FPBSL-ND
Product Name RES 649K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 649000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6800 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details