Vishay Intertechnology, Inc. RES 6.19K OHM 1% 1/8W AXIAL RLR05C6191FSBSL

Description
RES 6.19Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 6.19Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.19K OHM 1% 1/8W AXIAL - RLR05C6191FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19K OHM 1% 1/8W AXIAL
RLR05C6191FSBSL
RES 6.19K OHM 1% 1/8W AXIAL RLR05C6191FSBSL
RES 6.19Kohm 1% 1/8W AXIAL

RES 6.19Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C6191FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C6191FSBSL-ND
Through Hole Resistors RLR05C6191FSBSL-ND
6.19 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.19 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C6191FSBSL RLR05C6191FSBSL-ND
Product Name RES 6.19K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6190 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C391J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details