Vishay Intertechnology, Inc. RES 61.9 OHM 1% 1/8W AXIAL RLR05C61R9FSBSL

Description
RES 61.9ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 61.9ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.9 OHM 1% 1/8W AXIAL - RLR05C61R9FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9 OHM 1% 1/8W AXIAL
RLR05C61R9FSBSL
RES 61.9 OHM 1% 1/8W AXIAL RLR05C61R9FSBSL
RES 61.9ohm 1% 1/8W AXIAL

RES 61.9ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C61R9FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C61R9FSBSL-ND
Through Hole Resistors RLR05C61R9FSBSL-ND
61.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

61.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C61R9FSBSL RLR05C61R9FSBSL-ND
Product Name RES 61.9 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 61.9 ohms 61.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details