Vishay Intertechnology, Inc. RES 649 OHM 1% 1/8W AXIAL RLR05C6490FSB14

Description
RES 649ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 649ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 649 OHM 1% 1/8W AXIAL - RLR05C6490FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649 OHM 1% 1/8W AXIAL
RLR05C6490FSB14
RES 649 OHM 1% 1/8W AXIAL RLR05C6490FSB14
RES 649ohm 1% 1/8W AXIAL

RES 649ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C6490FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C6490FSB14-ND
Through Hole Resistors RLR05C6490FSB14-ND
649 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

649 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,649Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 50C5515 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,649Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
50C5515
Resistor,metal Film,649Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 50C5515
Resistor,Metal Film,649Ohms,200WV,1 +/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,649Ohms,200WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C6490FSB14 RLR05C6490FSB14-ND 50C5515
Product Name RES 649 OHM 1% 1/8W AXIAL Through Hole Resistors Resistor,metal Film,649Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 649 ohms 649 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R471JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9500 ohms
View Details
4 suppliers