Vishay Intertechnology, Inc. RES 665K OHM 1% 1/8W AXIAL RLR05C6653FMBSL

Description
RES 665Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 665Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 665K OHM 1% 1/8W AXIAL - RLR05C6653FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 665K OHM 1% 1/8W AXIAL
RLR05C6653FMBSL
RES 665K OHM 1% 1/8W AXIAL RLR05C6653FMBSL
RES 665Kohm 1% 1/8W AXIAL

RES 665Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C6653FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C6653FMBSL-ND
Through Hole Resistors RLR05C6653FMBSL-ND
665 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

665 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C6653FMBSL RLR05C6653FMBSL-ND
Product Name RES 665K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 665000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers