Vishay Intertechnology, Inc. RES 6.2K OHM 2% 1/8W AXIAL RLR05C6201GPBSL

Description
RES 6.2Kohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 6.2Kohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.2K OHM 2% 1/8W AXIAL - RLR05C6201GPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.2K OHM 2% 1/8W AXIAL
RLR05C6201GPBSL
RES 6.2K OHM 2% 1/8W AXIAL RLR05C6201GPBSL
RES 6.2Kohm 2% 1/8W AXIAL

RES 6.2Kohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C6201GPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C6201GPBSL-ND
Through Hole Resistors RLR05C6201GPBSL-ND
6.2 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.2 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C6201GPBSL RLR05C6201GPBSL-ND
Product Name RES 6.2K OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6200 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1623703-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers