Vishay Intertechnology, Inc. Res Metal Film 620 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole RLR05C6200GSB14

Description
Res Metal Film 620 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 620 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 620 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole - RLR05C6200GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 620 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole
RLR05C6200GSB14
Res Metal Film 620 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole RLR05C6200GSB14
Res Metal Film 620 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole

Res Metal Film 620 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RLR05C6200GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C6200GSB14-ND
Through Hole Resistors RLR05C6200GSB14-ND
620 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

620 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 620 Ohm, 125Mw, 2%; Resistance Vishay - 50C5387 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 620 Ohm, 125Mw, 2%; Resistance Vishay
50C5387
Metal Film Resistor, 620 Ohm, 125Mw, 2%; Resistance Vishay 50C5387
METAL FILM RESISTOR, 620 OHM, 125mW, 2%; Resistance:620ohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 620 OHM, 125mW, 2%; Resistance:620ohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C6200GSB14 RLR05C6200GSB14-ND 50C5387
Product Name Res Metal Film 620 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Through Hole Resistors Metal Film Resistor, 620 Ohm, 125Mw, 2%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Tolerance 2 to 1.00E-3 +/- % 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details