Vishay Intertechnology, Inc. RES 62K OHM 2% 1/8W AXIAL RLR05C6202GPRSL

Description
RES 62Kohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 62Kohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 62K OHM 2% 1/8W AXIAL - RLR05C6202GPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62K OHM 2% 1/8W AXIAL
RLR05C6202GPRSL
RES 62K OHM 2% 1/8W AXIAL RLR05C6202GPRSL
RES 62Kohm 2% 1/8W AXIAL

RES 62Kohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C6202GPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C6202GPRSL-ND
Through Hole Resistors RLR05C6202GPRSL-ND
62 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

62 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C6202GPRSL RLR05C6202GPRSL-ND
Product Name RES 62K OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 62000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C100J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details