Vishay Intertechnology, Inc. RES 6.2K OHM 2% 1/8W AXIAL RLR05C6201GSRSL

Description
RES 6.2Kohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 6.2Kohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.2K OHM 2% 1/8W AXIAL - RLR05C6201GSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.2K OHM 2% 1/8W AXIAL
RLR05C6201GSRSL
RES 6.2K OHM 2% 1/8W AXIAL RLR05C6201GSRSL
RES 6.2Kohm 2% 1/8W AXIAL

RES 6.2Kohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C6201GSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C6201GSRSL-ND
Through Hole Resistors RLR05C6201GSRSL-ND
6.2 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.2 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C6201GSRSL RLR05C6201GSRSL-ND
Product Name RES 6.2K OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6200 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R180JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details