Vishay Intertechnology, Inc. RES 620 OHM 2% 1/8W AXIAL RLR05C6200GSRSL

Description
RES 620ohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 620ohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 620 OHM 2% 1/8W AXIAL - RLR05C6200GSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 620 OHM 2% 1/8W AXIAL
RLR05C6200GSRSL
RES 620 OHM 2% 1/8W AXIAL RLR05C6200GSRSL
RES 620ohm 2% 1/8W AXIAL

RES 620ohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C6200GSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C6200GSRSL-ND
Through Hole Resistors RLR05C6200GSRSL-ND
620 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

620 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C6200GSRSL RLR05C6200GSRSL-ND
Product Name RES 620 OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 620 ohms 620 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Through Hole Resistors - 1722168 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers