Vishay Intertechnology, Inc. RLR05C62R0GSB14 RLR05C62R0GSB14

Description
RLR05C62R0GSB14
Request a Quote Datasheet
Description
RLR05C62R0GSB14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RLR05C62R0GSB14 - RLR05C62R0GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR05C62R0GSB14
RLR05C62R0GSB14
RLR05C62R0GSB14 RLR05C62R0GSB14
RLR05C62R0GSB14

RLR05C62R0GSB14

Supplier's Site
Through Hole Resistors - RLR05C62R0GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C62R0GSB14-ND
Through Hole Resistors RLR05C62R0GSB14-ND
62 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

62 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C62R0GSB14 RLR05C62R0GSB14-ND
Product Name RLR05C62R0GSB14 Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 62 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers