Vishay Intertechnology, Inc. Through Hole Resistors RLR05C6191FMB14

Description
6.19 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
6.19 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR05C6191FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C6191FMB14-ND
Through Hole Resistors RLR05C6191FMB14-ND
6.19 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.19 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 6.19K OHM 1% 1/8W AXIAL - RLR05C6191FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19K OHM 1% 1/8W AXIAL
RLR05C6191FMB14
RES 6.19K OHM 1% 1/8W AXIAL RLR05C6191FMB14
RES 6.19Kohm 1% 1/8W AXIAL

RES 6.19Kohm 1% 1/8W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR05C6191FMB14-ND RLR05C6191FMB14
Product Name Through Hole Resistors RES 6.19K OHM 1% 1/8W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1363291 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers