Vishay Intertechnology, Inc. Res Metal Film 620 Ohm 2% 1/8W 100ppm/¦C 0.01% AXL Thru-Hole Bulk RLR05C6200GRB14

Description
Res Metal Film 620 Ohm 2% 1/8W 100ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 620 Ohm 2% 1/8W 100ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 620 Ohm 2% 1/8W 100ppm/¦C 0.01% AXL Thru-Hole Bulk - RLR05C6200GRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 620 Ohm 2% 1/8W 100ppm/¦C 0.01% AXL Thru-Hole Bulk
RLR05C6200GRB14
Res Metal Film 620 Ohm 2% 1/8W 100ppm/¦C 0.01% AXL Thru-Hole Bulk RLR05C6200GRB14
Res Metal Film 620 Ohm 2% 1/8W 100ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 620 Ohm 2% 1/8W 100ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RLR05C6200GRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C6200GRB14-ND
Through Hole Resistors RLR05C6200GRB14-ND
620 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

620 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C6200GRB14 RLR05C6200GRB14-ND
Product Name Res Metal Film 620 Ohm 2% 1/8W 100ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 0.0100 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details