Res Metal Film 63.4K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
63.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Resistor,Metal Film,63.4KOhms,200WV
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RLR05C6342FRRE6 | 541-RLR05C6342FRRE6TR-ND | 75K8143 |
| Product Name | Res Metal Film 63.4K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | Through Hole Resistors | Resistor,metal Film,63.4Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Tolerance | 1 to 0.0100 +/- % | 1 +/- % | |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C | |
| Power Rating | 8 watts | 0.1250 watts |