Vishay Intertechnology, Inc. RES 619K OHM 1% 1/8W AXIAL RLR05C6193FPRSL

Description
RES 619Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 619Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 619K OHM 1% 1/8W AXIAL - RLR05C6193FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619K OHM 1% 1/8W AXIAL
RLR05C6193FPRSL
RES 619K OHM 1% 1/8W AXIAL RLR05C6193FPRSL
RES 619Kohm 1% 1/8W AXIAL

RES 619Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C6193FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C6193FPRSL-ND
Through Hole Resistors RLR05C6193FPRSL-ND
619 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

619 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C6193FPRSL RLR05C6193FPRSL-ND
Product Name RES 619K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 619000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers