Vishay Intertechnology, Inc. RES 665K OHM 1% 1/8W AXIAL RLR05C6653FRBSL

Description
RES 665Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 665Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 665K OHM 1% 1/8W AXIAL - RLR05C6653FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 665K OHM 1% 1/8W AXIAL
RLR05C6653FRBSL
RES 665K OHM 1% 1/8W AXIAL RLR05C6653FRBSL
RES 665Kohm 1% 1/8W AXIAL

RES 665Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C6653FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C6653FRBSL-ND
Through Hole Resistors RLR05C6653FRBSL-ND
665 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

665 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C6653FRBSL RLR05C6653FRBSL-ND
Product Name RES 665K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 665000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers