Vishay Intertechnology, Inc. RES 62K OHM 2% 1/8W AXIAL RLR05C6202GSBSL

Description
RES 62Kohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 62Kohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 62K OHM 2% 1/8W AXIAL - RLR05C6202GSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62K OHM 2% 1/8W AXIAL
RLR05C6202GSBSL
RES 62K OHM 2% 1/8W AXIAL RLR05C6202GSBSL
RES 62Kohm 2% 1/8W AXIAL

RES 62Kohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C6202GSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C6202GSBSL-ND
Through Hole Resistors RLR05C6202GSBSL-ND
62 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

62 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C6202GSBSL RLR05C6202GSBSL-ND
Product Name RES 62K OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 62000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details