Vishay Intertechnology, Inc. RES 6.19K OHM 1% 1/8W AXIAL RLR05C6191FRBSL

Description
RES 6.19Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 6.19Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.19K OHM 1% 1/8W AXIAL - RLR05C6191FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19K OHM 1% 1/8W AXIAL
RLR05C6191FRBSL
RES 6.19K OHM 1% 1/8W AXIAL RLR05C6191FRBSL
RES 6.19Kohm 1% 1/8W AXIAL

RES 6.19Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C6191FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C6191FRBSL-ND
Through Hole Resistors RLR05C6191FRBSL-ND
6.19 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.19 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C6191FRBSL RLR05C6191FRBSL-ND
Product Name RES 6.19K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6190 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1364742 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details