Vishay Intertechnology, Inc. RES 6.2K OHM 2% 1/8W AXIAL RLR05C6201GRB14

Description
RES 6.2Kohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 6.2Kohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.2K OHM 2% 1/8W AXIAL - RLR05C6201GRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.2K OHM 2% 1/8W AXIAL
RLR05C6201GRB14
RES 6.2K OHM 2% 1/8W AXIAL RLR05C6201GRB14
RES 6.2Kohm 2% 1/8W AXIAL

RES 6.2Kohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C6201GRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C6201GRB14-ND
Through Hole Resistors RLR05C6201GRB14-ND
6.2 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.2 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C6201GRB14 RLR05C6201GRB14-ND
Product Name RES 6.2K OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6200 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R752JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614937-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4530 ohms
View Details
4 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details