Vishay Intertechnology, Inc. RES 6.65K OHM 1% 1/8W AXIAL RLR05C6651FMB14

Description
RES 6.65Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 6.65Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.65K OHM 1% 1/8W AXIAL - RLR05C6651FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.65K OHM 1% 1/8W AXIAL
RLR05C6651FMB14
RES 6.65K OHM 1% 1/8W AXIAL RLR05C6651FMB14
RES 6.65Kohm 1% 1/8W AXIAL

RES 6.65Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C6651FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C6651FMB14-ND
Through Hole Resistors RLR05C6651FMB14-ND
6.65 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.65 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C6651FMB14 RLR05C6651FMB14-ND
Product Name RES 6.65K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6650 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 1826239 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details