Vishay Intertechnology, Inc. RES 64.9 OHM 1% 1/8W AXIAL RLR05C64R9FRRSL

Description
RES 64.9ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 64.9ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 64.9 OHM 1% 1/8W AXIAL - RLR05C64R9FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9 OHM 1% 1/8W AXIAL
RLR05C64R9FRRSL
RES 64.9 OHM 1% 1/8W AXIAL RLR05C64R9FRRSL
RES 64.9ohm 1% 1/8W AXIAL

RES 64.9ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C64R9FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C64R9FRRSL-ND
Through Hole Resistors RLR05C64R9FRRSL-ND
64.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

64.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C64R9FRRSL RLR05C64R9FRRSL-ND
Product Name RES 64.9 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 64.9 ohms 64.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1260380 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details