Vishay Intertechnology, Inc. RES 63.4 OHM 1% 1/8W AXIAL RLR05C63R4FSRSL

Description
RES 63.4ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 63.4ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 63.4 OHM 1% 1/8W AXIAL - RLR05C63R4FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 63.4 OHM 1% 1/8W AXIAL
RLR05C63R4FSRSL
RES 63.4 OHM 1% 1/8W AXIAL RLR05C63R4FSRSL
RES 63.4ohm 1% 1/8W AXIAL

RES 63.4ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C63R4FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C63R4FSRSL-ND
Through Hole Resistors RLR05C63R4FSRSL-ND
63.4 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

63.4 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C63R4FSRSL RLR05C63R4FSRSL-ND
Product Name RES 63.4 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 63.4 ohms 63.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details