Vishay Intertechnology, Inc. Res Metal Film 6.49K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R RLR05C6491FPRE5

Description
Res Metal Film 6.49K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 6.49K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 6.49K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R - RLR05C6491FPRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 6.49K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
RLR05C6491FPRE5
Res Metal Film 6.49K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R RLR05C6491FPRE5
Res Metal Film 6.49K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R

Res Metal Film 6.49K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RLR05C6491FPRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR05C6491FPRE5TR-ND
Through Hole Resistors 541-RLR05C6491FPRE5TR-ND
6.49 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.49 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C6491FPRE5 541-RLR05C6491FPRE5TR-ND
Product Name Res Metal Film 6.49K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.1000 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details