Vishay Intertechnology, Inc. Through Hole Resistors RLR05C66R5FRB14

Description
66.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
66.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR05C66R5FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C66R5FRB14-ND
Through Hole Resistors RLR05C66R5FRB14-ND
66.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

66.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 66.5 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk - RLR05C66R5FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 66.5 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
RLR05C66R5FRB14
Res Metal Film 66.5 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk RLR05C66R5FRB14
Res Metal Film 66.5 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 66.5 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Resistor,metal Film,66.5Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 50C5551 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,66.5Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
50C5551
Resistor,metal Film,66.5Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 50C5551
Resistor,Metal Film,66.5Ohms,200WV, 1+/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,66.5Ohms,200WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C66R5FRB14-ND RLR05C66R5FRB14 50C5551
Product Name Through Hole Resistors Res Metal Film 66.5 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk Resistor,metal Film,66.5Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 66.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers