Vishay Intertechnology, Inc. Through Hole Resistors RLR05C6201GSB14

Description
6.2 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
6.2 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR05C6201GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C6201GSB14-ND
Through Hole Resistors RLR05C6201GSB14-ND
6.2 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.2 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RLR05C6201GSB14 - RLR05C6201GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR05C6201GSB14
RLR05C6201GSB14
RLR05C6201GSB14 RLR05C6201GSB14
RLR05C6201GSB14

RLR05C6201GSB14

Supplier's Site
Metal Film Resistor, 6.2Kohm, 125Mw, 2%; Resistance Vishay - 50C5403 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 6.2Kohm, 125Mw, 2%; Resistance Vishay
50C5403
Metal Film Resistor, 6.2Kohm, 125Mw, 2%; Resistance Vishay 50C5403
METAL FILM RESISTOR, 6.2KOHM, 125mW, 2%; Resistance:6.2kohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 6.2KOHM, 125mW, 2%; Resistance:6.2kohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C6201GSB14-ND RLR05C6201GSB14 50C5403
Product Name Through Hole Resistors RLR05C6201GSB14 Metal Film Resistor, 6.2Kohm, 125Mw, 2%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R331JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details