Vishay Intertechnology, Inc. RES 61.9 OHM 1% 1/8W AXIAL RLR05C61R9FRRSL

Description
RES 61.9ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 61.9ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.9 OHM 1% 1/8W AXIAL - RLR05C61R9FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9 OHM 1% 1/8W AXIAL
RLR05C61R9FRRSL
RES 61.9 OHM 1% 1/8W AXIAL RLR05C61R9FRRSL
RES 61.9ohm 1% 1/8W AXIAL

RES 61.9ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C61R9FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C61R9FRRSL-ND
Through Hole Resistors RLR05C61R9FRRSL-ND
61.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

61.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C61R9FRRSL RLR05C61R9FRRSL-ND
Product Name RES 61.9 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 61.9 ohms 61.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details