Vishay Intertechnology, Inc. RES 64.9 OHM 1% 1/8W AXIAL RLR05C64R9FRBSL

Description
RES 64.9ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 64.9ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 64.9 OHM 1% 1/8W AXIAL - RLR05C64R9FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9 OHM 1% 1/8W AXIAL
RLR05C64R9FRBSL
RES 64.9 OHM 1% 1/8W AXIAL RLR05C64R9FRBSL
RES 64.9ohm 1% 1/8W AXIAL

RES 64.9ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C64R9FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C64R9FRBSL-ND
Through Hole Resistors RLR05C64R9FRBSL-ND
64.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

64.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C64R9FRBSL RLR05C64R9FRBSL-ND
Product Name RES 64.9 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 64.9 ohms 64.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C101J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1622304-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 118000 ohms
Tolerance 1 +/- %
View Details
2 suppliers