Samtec Inc. Datasheets for Board to Board Connectors
Board to board connectors are used to connect printed circuit boards (PCB). Each terminal connects to a PCB.
Board to Board Connectors: Learn more
Page:
1
50
90
100
110
120
130
140
147
148
149
150
151
152
153
154
155
156
157
158
159
160
170
180
190
200
210
250
286
| Product Name | Notes |
|---|---|
| OPP, .100" (2,54mm) One Piece Power Interface Surface Mount Available up to 10 Contacts Single Row Tin Plating | |
| PRESS FIT SOCKET STRIP Press Fit Available up to 50 Contacts Per Row Single and Double Row Selective Gold Plating | |
| PRESS FIT TERMINAL STRIP Press Fit Available up to 50 Contacts Per Row Single and Double Row Selective Gold | |
| Gold, Tin and Selective Gold Plating Through Hole and Right Angle Available up to 50 Pins Per row Single, Double, Double with .200" (5,08mm) Between Rows and Triple Row | |
| Surface Mount Available on 2 thru 5 Position Per Row Single or Double Row Gold Plating | |
| Surface Mount Available up to 10 Contacts Single Row Tin Plating | |
| Surface Mount Available up to 104 Contacts Per Row Double Row Gold Plating | |
| Surface Mount Available up to 104 Contacts Per Row Double Row Selective Gold Plating | |
| Surface Mount Available up to 50 Pins Per Row Double Row Gold Plating | |
| Surface Mount Available up to 64 Contacts Per Row Double Row Gold Plating | |
| Surface Mount Available up to 64 Contacts Per Row Double Row Selective Gold Plating Capable of XAUI, PCI Express and SATA Data Rates (11mm Stack Height) - "See Application Notes... | |
| Surface Mount Five Contacts Selective Gold Plating Packaged and shipped in Bulk Packaging Trays Trays suitable for automation are available upon request | |
| Through Hole and Right Angle 2, 4, 6 and 8 Positions Per Row Double Row Selective Gold and Tin Plating | |
| Through Hole and Right Angle Available up to 39 (Signal), 4 (Power) Pins Per Row Double Row (Signal), Single Row (Power) Selective Gold Plating | |
| Through Hole Available up to 39 (Signal), 4 (Power) Contacts Per Row Double Row (Signal), Single Row (Power) Selective Gold Plating | |
| Through Hole Available with 30 Contacts Per Row Four Row Gold and Selective Gold Plating | |
| Through Hole Double Row Available up to 50 Pins Per Row Selective Gold Plating | |
| Through Hole Tin and Selective Gold Plating |
| << Prev | Next >> |